Whirlpool logo

Whirlpool WBE3623 A+NFXF fridge-freezer Freestanding 349 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64626
Info modified on:
26 Feb 2021, 15:59:57
Short summary description Whirlpool WBE3623 A+NFXF fridge-freezer Freestanding 349 L Stainless steel:

Whirlpool WBE3623 A+NFXF, 349 L, SN, 42 dB, 4 kg/24h, Stainless steel

Long summary description Whirlpool WBE3623 A+NFXF fridge-freezer Freestanding 349 L Stainless steel:

Whirlpool WBE3623 A+NFXF. Total net capacity: 349 L. Door hinge: Right. Climate class: SN, Noise level: 42 dB. Fridge net capacity: 255 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 97 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 336 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.