Whirlpool logo

Whirlpool WBE33752 NFC IX fridge-freezer Freestanding 320 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80676
Info modified on:
27 May 2024, 12:02:12
Short summary description Whirlpool WBE33752 NFC IX fridge-freezer Freestanding 320 L Stainless steel:

Whirlpool WBE33752 NFC IX, 320 L, SN-T, 5.4 kg/24h, Stainless steel

Long summary description Whirlpool WBE33752 NFC IX fridge-freezer Freestanding 320 L Stainless steel:

Whirlpool WBE33752 NFC IX. Total net capacity: 320 L. Door hinge: Right. Climate class: SN-T. Fridge net capacity: 223 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 97 L, Freezing capacity: 5.4 kg/24h. Annual energy consumption: 245 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.