Whirlpool logo

Whirlpool WBE3111 A+S Freestanding 307 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88368
Info modified on:
21 Nov 2023, 14:07:22
Short summary description Whirlpool WBE3111 A+S Freestanding 307 L Silver:

Whirlpool WBE3111 A+S, 307 L, N-ST, 39 dB, 4 kg/24h, Silver

Long summary description Whirlpool WBE3111 A+S Freestanding 307 L Silver:

Whirlpool WBE3111 A+S. Total net capacity: 307 L, Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 194 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 113 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 297 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.