Whirlpool UW8 F2C XLSB 2, 251 L, 22 kg/24h, SN-T, 41 dB, No Frost system, Stainless steel
Whirlpool UW8 F2C XLSB 2. Freezer net capacity: 251 L, Climate class: SN-T, Freezing capacity: 22 kg/24h, Storage time during power failure: 24 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left. Annual energy consumption: 242 kWh. Product colour: Stainless steel