Whirlpool logo

Whirlpool JT 479 SL Black, Silver Combination microwave Countertop 33 L 1000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140123
Info modified on:
22 May 2024, 11:27:29
Short summary description Whirlpool JT 479 SL Black, Silver Combination microwave Countertop 33 L 1000 W:

Whirlpool JT 479 SL, Countertop, Combination microwave, 33 L, 1000 W, Built-in display, LCD

Long summary description Whirlpool JT 479 SL Black, Silver Combination microwave Countertop 33 L 1000 W:

Whirlpool JT 479 SL. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 33 L, Microwave power: 1000 W, Built-in display, Display type: LCD, Control type: Touch, Product colour: Black, Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.