Whirlpool logo

Whirlpool FRSS36AF25/3 side-by-side refrigerator Freestanding 642 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166768
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool FRSS36AF25/3 side-by-side refrigerator Freestanding 642 L Stainless steel:

Whirlpool FRSS36AF25/3, Freestanding, Stainless steel, 642 L, 46 dB, 420 L, 222 L

Long summary description Whirlpool FRSS36AF25/3 side-by-side refrigerator Freestanding 642 L Stainless steel:

Whirlpool FRSS36AF25/3. Appliance placement: Freestanding, Product colour: Stainless steel. Total net capacity: 642 L, Noise level: 46 dB. Fridge net capacity: 420 L. Freezer net capacity: 222 L, Freezing capacity: 14 kg/24h, Storage time during power failure: 5 h. Cord length: 2.45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.