Whirlpool logo

Whirlpool FRSS36AF20/2 side-by-side refrigerator Freestanding 480 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163714
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Whirlpool FRSS36AF20/2 side-by-side refrigerator Freestanding 480 L Stainless steel:

Whirlpool FRSS36AF20/2, Freestanding, American door, Stainless steel, LCD, R134a, 480 L

Long summary description Whirlpool FRSS36AF20/2 side-by-side refrigerator Freestanding 480 L Stainless steel:

Whirlpool FRSS36AF20/2. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 480 L, Climate class: N-ST, Noise level: 45 dB. Fridge net capacity: 325 L. Freezer net capacity: 155 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 2.45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.