Whirlpool Champion 1400, Front-load, 5 kg, B, 1400 RPM, 165 kWh, 7980 L
Whirlpool Champion 1400. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 165 kWh, Annual water consumption washing: 7980 L. Product colour: White. Width: 595 mm, Depth: 520 mm, Height: 845 mm