Whirlpool logo

Whirlpool AZA HP 9150W tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78617
Info modified on:
17 Oct 2024, 14:58:17
Short summary description Whirlpool AZA HP 9150W tumble dryer Freestanding Front-load 9 kg A++ White:

Whirlpool AZA HP 9150W, Freestanding, Front-load, Condensation, White, Rotary, Right

Long summary description Whirlpool AZA HP 9150W tumble dryer Freestanding Front-load 9 kg A++ White:

Whirlpool AZA HP 9150W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Condensation efficiency class: B, Cycle time: 188 min. Energy efficiency class: A++, Energy consumption: 2.2 kWh, Annual energy consumption: 259 kWh. Depth: 620 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.