Whirlpool logo

Whirlpool AWZ 321 tumble dryer Freestanding Front-load 6 kg C White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137152
Info modified on:
04 Mar 2024, 15:43:05
Short summary description Whirlpool AWZ 321 tumble dryer Freestanding Front-load 6 kg C White:

Whirlpool AWZ 321, Freestanding, Front-load, White, Right, 180°, 6 kg

Long summary description Whirlpool AWZ 321 tumble dryer Freestanding Front-load 6 kg C White:

Whirlpool AWZ 321. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 6 kg, Cycle time: 96 min, Noise level: 65 dB. Energy efficiency class: C, Connected load: 2800 W, AC input voltage: 220 - 230 V. Depth: 546 mm, Width: 600 mm, Height: 850 mm. Package dimensions (WxDxH): 640 x 610 x 880 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.