Whirlpool logo

Whirlpool AWO/D 4312 washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136387
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AWO/D 4312 washing machine Front-load 5 kg 1000 RPM White:

Whirlpool AWO/D 4312, Front-load, 5 kg, C, 1000 RPM, White

Long summary description Whirlpool AWO/D 4312 washing machine Front-load 5 kg 1000 RPM White:

Whirlpool AWO/D 4312. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.