Whirlpool logo

Whirlpool AWM 8900 washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237906
Info modified on:
06 Dec 2021, 17:30:59
Short summary description Whirlpool AWM 8900 washing machine Front-load 9 kg 1200 RPM White:

Whirlpool AWM 8900, Front-load, 9 kg, B, 76 dB, 1200 RPM, 306 kWh

Long summary description Whirlpool AWM 8900 washing machine Front-load 9 kg 1200 RPM White:

Whirlpool AWM 8900. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 306 kWh. Product colour: White. Width: 785 mm, Depth: 686 mm, Height: 965 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.