Whirlpool ART 6600/A+/LH, 275 L, SN-T, 35 dB, 3.5 kg/24h, White
Whirlpool ART 6600/A+/LH. Total net capacity: 275 L. Door hinge: Left. Climate class: SN-T, Noise level: 35 dB. Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezing capacity: 3.5 kg/24h. Annual energy consumption: 299 kWh. Product colour: White