Whirlpool ARG 590/3, Built-in, 39 dB, 2 kg/24h
Whirlpool ARG 590/3. Appliance placement: Built-in. Noise level: 39 dB, Total gross capacity: 132 L. Fridge net capacity: 111 L, Fridge gross capacity: 129 L. Freezer net capacity: 18 L, Freezing capacity: 2 kg/24h, Storage time during power failure: 12 h. Cord length: 2.45 m