Whirlpool logo

Whirlpool ARC 103/1 fridge Freestanding 130 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100061
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Whirlpool ARC 103/1 fridge Freestanding 130 L White:

Whirlpool ARC 103/1, 130 L, 39 dB, White

Long summary description Whirlpool ARC 103/1 fridge Freestanding 130 L White:

Whirlpool ARC 103/1. Fridge net capacity: 130 L, Noise level: 39 dB. Door hinge: Right. Annual energy consumption: 133 kWh. Weight: 32 kg. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.