Whirlpool logo

Whirlpool AMW 755 IXL Stainless steel Combination microwave Built-in 31 L 1000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69195
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool AMW 755 IXL Stainless steel Combination microwave Built-in 31 L 1000 W:

Whirlpool AMW 755 IXL, Built-in, Combination microwave, 31 L, 1000 W, Built-in display, Buttons

Long summary description Whirlpool AMW 755 IXL Stainless steel Combination microwave Built-in 31 L 1000 W:

Whirlpool AMW 755 IXL. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 31 L, Microwave power: 1000 W, Built-in display, Control type: Buttons, Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.