Whirlpool logo

Whirlpool AMW 4910/IX Silver, Black Combination microwave Built-in 22 L 750 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1921
Info modified on:
23 Mar 2025, 08:19:51
Short summary description Whirlpool AMW 4910/IX Silver, Black Combination microwave Built-in 22 L 750 W:

Whirlpool AMW 4910/IX, Built-in, Combination microwave, 22 L, 750 W, Built-in display, LCD

Long summary description Whirlpool AMW 4910/IX Silver, Black Combination microwave Built-in 22 L 750 W:

Whirlpool AMW 4910/IX. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 22 L, Microwave power: 750 W, Built-in display, Display type: LCD, Control type: Buttons, Product colour: Silver, Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.