Whirlpool logo

Whirlpool AMW 715 IXL microwave Stainless steel Built-in 31 L 1000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88513
Info modified on:
22 May 2024, 11:23:23
Short summary description Whirlpool AMW 715 IXL microwave Stainless steel Built-in 31 L 1000 W:

Whirlpool AMW 715 IXL, Built-in, 31 L, 1000 W, Built-in display, LCD, Buttons

Long summary description Whirlpool AMW 715 IXL microwave Stainless steel Built-in 31 L 1000 W:

Whirlpool AMW 715 IXL. Appliance placement: Built-in, Interior capacity: 31 L, Microwave power: 1000 W, Built-in display, Display type: LCD, Control type: Buttons, Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.