Whirlpool logo

Whirlpool AMW 520 NB oven 40 L 2800 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114320
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Whirlpool AMW 520 NB oven 40 L 2800 W Black:

Whirlpool AMW 520 NB, Electric, 40 L, 2800 W, 40 L, 2800 W, 1600 W

Long summary description Whirlpool AMW 520 NB oven 40 L 2800 W Black:

Whirlpool AMW 520 NB. Oven type: Electric, Total oven(s) interior capacity: 40 L, Total oven power: 2800 W. Oven 2 thermostat range: 50 - 250 °C. Product colour: Black, Control type: Buttons, Rotary, Control position: Front. Timer type: Digital. Power consumption (typical): 2800 W, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.