Whirlpool AMW 496 IX, Built-in, Solo microwave, 22 L, 750 W, Built-in display, Buttons
Whirlpool AMW 496 IX. Appliance placement: Built-in, Product type: Solo microwave, Interior capacity: 22 L, Microwave power: 750 W, Built-in display, Control type: Buttons, Product colour: Stainless steel