Whirlpool logo

Whirlpool ADG 130 IX dishwasher Semi built-in 13 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77365
Info modified on:
31 Dec 2021, 12:58:28
Short summary description Whirlpool ADG 130 IX dishwasher Semi built-in 13 place settings:

Whirlpool ADG 130 IX, Semi built-in, Black, Stainless steel, 1.6 m, 13 place settings, 48 dB, Intensive, Pre-wash, Quick

Long summary description Whirlpool ADG 130 IX dishwasher Semi built-in 13 place settings:

Whirlpool ADG 130 IX. Appliance placement: Semi built-in, Control panel colour: Black, Stainless steel, Cord length: 1.6 m. Number of place settings: 13 place settings, Noise level: 48 dB, Dishwashing programs: Intensive, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2200 W. Width: 597 mm, Depth: 565 mm, Height: 820 mm. Package weight: 44.2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.