Whirlpool logo

Whirlpool ACWT 5V331 WH cooker Freestanding cooker Electric White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23697
Info modified on:
29 Nov 2024, 16:41:38
Short summary description Whirlpool ACWT 5V331 WH cooker Freestanding cooker Electric White:

Whirlpool ACWT 5V331 WH, Freestanding cooker, White, Rotary, Front, Electronic, LCD

Long summary description Whirlpool ACWT 5V331 WH cooker Freestanding cooker Electric White:

Whirlpool ACWT 5V331 WH. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Number of cooking zones: 4 zone(s), Top surface type: Enamel steel, Number of electric cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 60 L. Energy consumption (conventional): 0.79 kWh, AC input voltage: 230 - 400 V, AC input frequency: 50 Hz. Width: 500 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.