Whirlpool logo

Whirlpool 6th Sense Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40666
Info modified on:
22 May 2024, 11:18:39
Short summary description Whirlpool 6th Sense Black Built-in Zone induction hob 4 zone(s):

Whirlpool 6th Sense, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Whirlpool 6th Sense Black Built-in Zone induction hob 4 zone(s):

Whirlpool 6th Sense. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1800 W, Regular cooking zone: 2500 W, Large cooking zone: 4200 W. Control type: Touch, Control position: Top left. Connected load (electric): 7200 W, Power: 7200 W, AC input voltage: 230 V. Width: 770 mm, Depth: 510 mm, Height: 52 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.