Whirlpool logo

Whirlpool WIS 9040 PEL Fully built-in 14 place settings C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94886
Info modified on:
19 May 2025, 06:44:57
Short summary description Whirlpool WIS 9040 PEL Fully built-in 14 place settings C:

Whirlpool WIS 9040 PEL, Fully built-in, Full size (60 cm), Stainless steel, Black, Stainless steel, Touch, 1.3 m

Long summary description Whirlpool WIS 9040 PEL Fully built-in 14 place settings C:

Whirlpool WIS 9040 PEL. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 41 dB. Energy efficiency class: C, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 75 kWh. Width: 598 mm, Depth: 555 mm, Height: 820 mm. Package weight: 37.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.