Whirlpool logo

Whirlpool WL S3160 BF Black Built-in 60 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30139
Info modified on:
14 Apr 2025, 08:44:19
Short summary description Whirlpool WL S3160 BF Black Built-in 60 cm Zone induction hob 4 zone(s):

Whirlpool WL S3160 BF, Black, Built-in, 60 cm, Zone induction hob, Glass, 4 zone(s)

Long summary description Whirlpool WL S3160 BF Black Built-in 60 cm Zone induction hob 4 zone(s):

Whirlpool WL S3160 BF. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Touch, Control position: Front, LED indicators: Power. Connected load (electric): 7200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 590 mm, Depth: 510 mm, Height: 54 mm. Package width: 670 mm, Package depth: 600 mm, Package height: 120 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.