Whirlpool WFO 3C23 6 X, Freestanding, Full size (60 cm), Stainless steel, Black, Buttons, LED
Whirlpool WFO 3C23 6 X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Noise level: 43 dB, Dishwashing programs: Eco 50°C, Glass/Delicate, Intensive, Intensive 65°C, Night, Quick, Temperature (max): 70 °C. Water consumption per cycle: 6 L, Power consumption (off): 0.5 W, AC input voltage: 220 - 230 V. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 625 mm, Package depth: 675 mm, Package height: 910 mm