Whirlpool logo

Whirlpool WAM 762WB IT washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
339
Info modified on:
02 Jun 2025, 06:43:53
Short summary description Whirlpool WAM 762WB IT washing machine Front-load 7 kg 1200 RPM White:

Whirlpool WAM 762WB IT, Front-load, 7 kg, B, 76 dB, 1200 RPM, A

Long summary description Whirlpool WAM 762WB IT washing machine Front-load 7 kg 1200 RPM White:

Whirlpool WAM 762WB IT. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 496 mm, Height: 845 mm. Energy efficiency class: A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.