Whirlpool logo

Whirlpool TDLR 60214 washing machine Top-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83140
Info modified on:
27 May 2024, 13:12:25
Short summary description Whirlpool TDLR 60214 washing machine Top-load 6 kg 1200 RPM White:

Whirlpool TDLR 60214, Top-load, 6 kg, B, 76 dB, 1200 RPM, 137 kWh

Long summary description Whirlpool TDLR 60214 washing machine Top-load 6 kg 1200 RPM White:

Whirlpool TDLR 60214. Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 8500 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.