Whirlpool logo

Whirlpool AKT 759/IX Silver Built-in Combi 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50060
Info modified on:
10 Nov 2021, 18:04:16
Short summary description Whirlpool AKT 759/IX Silver Built-in Combi 4 zone(s):

Whirlpool AKT 759/IX, Silver, Built-in, Combi, 4 zone(s), 3 zone(s), 1 zone(s)

Long summary description Whirlpool AKT 759/IX Silver Built-in Combi 4 zone(s):

Whirlpool AKT 759/IX. Product colour: Silver, Appliance placement: Built-in, Hob type: Combi. Control type: Rotary. Power: 1800 W. Width: 730 mm, Depth: 510 mm, Height: 43 mm. Package width: 810 mm, Package depth: 560 mm, Package height: 181 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.