Whirlpool logo

Whirlpool AMW 509/IX Stainless steel Combination microwave Built-in 40 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181992
Info modified on:
20 Dec 2024, 05:30:28
Short summary description Whirlpool AMW 509/IX Stainless steel Combination microwave Built-in 40 L 900 W:

Whirlpool AMW 509/IX, Built-in, Combination microwave, 40 L, 900 W, Built-in display, LCD

Long summary description Whirlpool AMW 509/IX Stainless steel Combination microwave Built-in 40 L 900 W:

Whirlpool AMW 509/IX. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 40 L, Microwave power: 900 W, Built-in display, Display type: LCD, Control type: Rotary, Touch, Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.