Whirlpool logo

Whirlpool AKR855GWH Wall-mounted White 748 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12188
Info modified on:
29 Nov 2024, 15:54:23
Short summary description Whirlpool AKR855GWH Wall-mounted White 748 m³/h:

Whirlpool AKR855GWH, 748 m³/h, Ducted/Recirculating, 45 dB, 54 dB, 66 dB, Wall-mounted

Long summary description Whirlpool AKR855GWH Wall-mounted White 748 m³/h:

Whirlpool AKR855GWH. Maximum extraction power: 748 m³/h, Type of extraction: Ducted/Recirculating, Noise level (low speed): 45 dB. Type: Wall-mounted, Product colour: White, Exhaust connection diameter: 15 cm. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 250 W, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.