Whirlpool logo

Whirlpool ART 6602/A+ Built-in 275 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80829
Info modified on:
03 Feb 2025, 07:43:49
Short summary description Whirlpool ART 6602/A+ Built-in 275 L Stainless steel:

Whirlpool ART 6602/A+, 275 L, SN-T, 35 dB, 3.5 kg/24h, Stainless steel

Long summary description Whirlpool ART 6602/A+ Built-in 275 L Stainless steel:

Whirlpool ART 6602/A+. Total net capacity: 275 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 195 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 80 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 299 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.