Whirlpool WHS1021, 97 L, 7.5 kg/24h, SN-T, 41 dB, 4*, White
Whirlpool WHS1021. Freezer net capacity: 97 L, Climate class: SN-T, Freezing capacity: 7.5 kg/24h, Storage time during power failure: 20 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 169 kWh. Product colour: White