Whirlpool logo

Whirlpool ADP 750 WH Freestanding 9 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73030
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ADP 750 WH Freestanding 9 place settings:

Whirlpool ADP 750 WH, Freestanding, White, Buttons, 1.5 m, 1.6 m, Basket

Long summary description Whirlpool ADP 750 WH Freestanding 9 place settings:

Whirlpool ADP 750 WH. Appliance placement: Freestanding, Door colour: White, Control type: Buttons. Number of place settings: 9 place settings, Noise level: 52 dB, Dishwashing programs: Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0.81 kWh, Connected load: 1800 W. Width: 450 mm, Depth: 580 mm, Height: 850 mm. Package width: 485 mm, Package depth: 620 mm, Package height: 885 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.