Vogel's logo

Vogel's VFW 426 SILVER 66 cm (26")

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138001
Info modified on:
13 Nov 2024, 17:41:49
Short summary description Vogel's VFW 426 SILVER 66 cm (26"):

Vogel's VFW 426 SILVER, 75 x 75 mm, 200 x 100 mm, 0 - 10°, 0 - 180°, Metal, Silver

Long summary description Vogel's VFW 426 SILVER 66 cm (26"):

Vogel's VFW 426 SILVER. Maximum weight capacity: 15 kg, Minimum screen size: 35.6 cm (14"), Maximum screen size: 66 cm (26"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 100 mm. Tilt angle range: 0 - 10°, Swivel angle range: 0 - 180°, Distance to the wall (min): 7 cm, Distance to the wall (max): 41 cm. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.