Vogel's logo

Vogel's EFF 8330 127 cm (50") Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65750
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vogel's EFF 8330 127 cm (50") Black:

Vogel's EFF 8330, 45 kg, 81.3 cm (32"), 127 cm (50")

Long summary description Vogel's EFF 8330 127 cm (50") Black:

Vogel's EFF 8330. Maximum weight capacity: 45 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 127 cm (50"). Product colour: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.