Viewsonic logo

Viewsonic VFM1536-11 digital photo frame Brown 38.1 cm (15")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19119
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic VFM1536-11 digital photo frame Brown 38.1 cm (15"):

Viewsonic VFM1536-11, 38.1 cm (15"), 1024 x 768 pixels, LCD, 250 cd/m², 600:1, 160°

Long summary description Viewsonic VFM1536-11 digital photo frame Brown 38.1 cm (15"):

Viewsonic VFM1536-11. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display: LCD. Image formats supported: JPG, Video format supported: M-JPEG, MPEG1, MPEG4, Audio formats supported: MP3. Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC. Host interface: USB 2.0. Speaker power: 1 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.