Viewsonic logo

Viewsonic Value Series VA2456-MHD computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71210
Info modified on:
11 Oct 2023, 09:59:42
Short summary description Viewsonic Value Series VA2456-MHD computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

Viewsonic Value Series VA2456-MHD, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Viewsonic Value Series VA2456-MHD computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

Viewsonic Value Series VA2456-MHD. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.