Viewsonic logo

Viewsonic Value Series VA2413WM 24" Wide LCD computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28457
Info modified on:
31 May 2024, 09:34:44
Short summary description Viewsonic Value Series VA2413WM 24" Wide LCD computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Viewsonic Value Series VA2413WM 24" Wide LCD, 61 cm (24"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Viewsonic Value Series VA2413WM 24" Wide LCD computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Viewsonic Value Series VA2413WM 24" Wide LCD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.