Vertiv logo

Vertiv Liebert LI60601A0001A10 uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 54000 W

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53056
Info modified on:
14 Mar 2024, 17:14:59
Short summary description Vertiv Liebert LI60601A0001A10 uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 54000 W:

Vertiv Liebert LI60601A0001A10, Double-conversion (Online), 60 kVA, 54000 W, 305 V, 477 V, 50/60 Hz

Long summary description Vertiv Liebert LI60601A0001A10 uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 54000 W:

Vertiv Liebert LI60601A0001A10. UPS topology: Double-conversion (Online), Output power capacity (VA): 60 kVA, Output power: 54000 W. Form factor: Tower, Product colour: Black, International Protection (IP) code: IP20. Certification: EN/IEC/AS 62040-1, EN/IEC/AS 62040-2, VFI-SS-111. Width: 600 mm, Depth: 850 mm, Height: 1600 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.