Vertiv Liebert NXC 20kVA, Double-conversion (Online), 20 kVA, 18000 W, 305 V, 477 V, 50/60 Hz
Vertiv Liebert NXC 20kVA. UPS topology: Double-conversion (Online), Output power capacity (VA): 20 kVA, Output power: 18000 W. Battery capacity: 9 Ah. Form factor: Tower, Product colour: Black, International Protection (IP) code: IP20. Width: 500 mm, Depth: 860 mm, Height: 1240 mm