Verbatim logo

Verbatim 8.5W, GU10 LED bulb Warm white 3000 K

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43404
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Verbatim 8.5W, GU10 LED bulb Warm white 3000 K:

Verbatim 8.5W, GU10, 8.5 W, 86 W, GU10, 650 lm, 30000 h, Warm white

Long summary description Verbatim 8.5W, GU10 LED bulb Warm white 3000 K:

Verbatim 8.5W, GU10. Bulb power: 8.5 W, Equivalent bulb power: 86 W, Fitting/cap type: GU10, Luminous flux: 650 lm, Bulb lifetime: 30000 h, Light colour: Warm white, Colour temperature: 3000 K, Beam angle (max): 35°, Color Rendering Index (CRI): 80, Power factor: 0.7

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.