APC logo

APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 3 AC outlet(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170463
Info modified on:
12 Nov 2024, 13:29:53
Warranty:
2 Years
Long product name APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 3 AC outlet(s):

Back-UPS 500VA, 230V, AVR, IEC Sockets

APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 3 AC outlet(s):

500VA / 300W line-interactive UPS Controls LED brightness , Quick Mute and Generator Setting by pressing one single power button. Our New BX Series offers Dataline protection for data transmission through Network with 1 gigabit speed. Ideal for Home and Office Users USB communication cable ready to use

Short summary description APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 3 AC outlet(s):

APC Back-UPS, Line-Interactive, 0.5 kVA, 300 W, Sine, 140 V, 300 V

Long summary description APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 3 AC outlet(s):

APC Back-UPS. UPS topology: Line-Interactive, Output power capacity (VA): 0.5 kVA, Output power: 300 W. AC outlet types: C13 coupler, Power plug: C14 coupler, Output on PDU sticks: 3 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Battery life (max): 5 year(s). Form factor: Tower, Product colour: Black, Cable length: 1.5 m. Width: 98 mm, Depth: 310 mm, Height: 138 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.