Beko logo

Beko DRVS62W tumble dryer Freestanding Front-load 6 kg C White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15417
Info modified on:
23 Oct 2019, 14:58:41
Short summary description Beko DRVS62W tumble dryer Freestanding Front-load 6 kg C White:

Beko DRVS62W, Freestanding, Front-load, White, 150°, 6 kg, C

Long summary description Beko DRVS62W tumble dryer Freestanding Front-load 6 kg C White:

Beko DRVS62W. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 6 kg. Energy efficiency class: C, Energy consumption: 3.39 kWh. Depth: 620 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.