Lexmark logo

Lexmark Linea Extra Long Life Laser Cartridge for SX Engine Printers toner cartridge Original Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28048
Info modified on:
23 Jan 2019, 17:12:40
Warranty:
100% Lifetime Satisfaction Guarantee
Long product name Lexmark Linea Extra Long Life Laser Cartridge for SX Engine Printers toner cartridge Original Black:

Toner Cartridge Black Lexmark High Capacity

Lexmark Linea Extra Long Life Laser Cartridge for SX Engine Printers toner cartridge Original Black:

Linea range of cartridges is the result of Lexmark years of experience in computer printing technology that has been applied to other popular printers. Hewlett Packard, Canon, Apple... printers can now benefit from Lexmark mastery of technology and production know how to match user's needs. Lexmark Linea cartridges are trouble free products and fully compatible with your equipment. Lexmark Linea cartridges are designed and individually tested to provide consistent printing perfection from the first to the very last page, at the best possible price. Even if you are not using a Lexmark printer, get the best possible output thanks to Lexmark Linea cartridges.

Compatibility with Hewlett-Packard:
HP LaserJet II, III, IID, IIID Printers. OEM Part Number : 92295X.
Compatibility with Apple:
LaserWriter Pro IIF, IIg, IINT, IINTX, IISC Printers. OEM Part Number : M6002.
Compatibility with Brother:
HL 8/ 8E/ 8J/ 8II/ 8D/ 8PS/ 8PSAP/ 8V HL 10/10DV/10PS/10V/10H.
Compatibility with Canon:
EP-S LBP 200V/ 8II/ 8 IIF/ 8IIR/ 8IISX/ 8IIT/ 8III/ 8IIIR/ 8III Plus/8IIIT/ RX/ SX/ TX. OEM Part Number: R64-0002-000.
Compatibility with DEC:
DEClaser 2100, 2150, 2200, 2250, LN05, LN06 Printers.
Compatibility with QMS:
2308S/ 3308 S/ Kiss+ Turbo Imageserver XP/ Lasergraphix 810/820 PS 810/ 810 II/ 810 II Turbo PS 815/ 820/ 820 Turbo/ 825.

Short summary description Lexmark Linea Extra Long Life Laser Cartridge for SX Engine Printers toner cartridge Original Black:

Lexmark Linea Extra Long Life Laser Cartridge for SX Engine Printers, Black

Long summary description Lexmark Linea Extra Long Life Laser Cartridge for SX Engine Printers toner cartridge Original Black:

Lexmark Linea Extra Long Life Laser Cartridge for SX Engine Printers. Printing colours: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.