Philips logo

Philips Essential HD9261/95 fryer Single 7 L Stand-alone 1900 W Hot air fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14182
Info modified on:
07 Nov 2024, 09:00:56
Short summary description Philips Essential HD9261/95 fryer Single 7 L Stand-alone 1900 W Hot air fryer Black:

Philips Essential HD9261/95, Hot air fryer, 7 L, 1.2 kg, 180 °C, 5 person(s), Single

Long summary description Philips Essential HD9261/95 fryer Single 7 L Stand-alone 1900 W Hot air fryer Black:

Philips Essential HD9261/95. Product type: Hot air fryer, Capacity: 7 L, Fryer food capacity: 1.2 kg. Construction type: Single, Product colour: Black, Control type: Touch. Display type: LED. Power: 1900 W, AC input voltage: 220 V, AC input frequency: 60 Hz. Accessories included: Double layer

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.