Trust logo

Trust Bluetooth 4.0 USB adapter interface cards/adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280416
Info modified on:
10 Mar 2025, 22:38:31
Short summary description Trust Bluetooth 4.0 USB adapter interface cards/adapter:

Trust Bluetooth 4.0 USB adapter, USB, Bluetooth, Black, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., Wireless, 100 x 20 x 180 mm

Long summary description Trust Bluetooth 4.0 USB adapter interface cards/adapter:

Trust Bluetooth 4.0 USB adapter. Host interface: USB, Output interface: Bluetooth. Product colour: Black. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional.... Connectivity technology: Wireless, Package dimensions (WxDxH): 100 x 20 x 180 mm, Host interface: Bluetooth

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.