Trust logo

Trust Slimline Design Tablet for Mac graphic tablet 2000 lpi 200 x 150 mm USB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62348
Info modified on:
08 Feb 2024, 14:11:16
Short summary description Trust Slimline Design Tablet for Mac graphic tablet 2000 lpi 200 x 150 mm USB:

Trust Slimline Design Tablet for Mac, Wired, 2000 lpi, 200 x 150 mm, USB, Mac OS X 10.3 Panther Mac OS X 10.4 Tiger Mac OS X 10.5 Leopard +, 335 x 63 x 320 mm

Long summary description Trust Slimline Design Tablet for Mac graphic tablet 2000 lpi 200 x 150 mm USB:

Trust Slimline Design Tablet for Mac. Connectivity technology: Wired, Resolution: 2000 lpi, Working area: 200 x 150 mm. Compatible operating systems: Mac OS X 10.3 Panther Mac OS X 10.4 Tiger Mac OS X 10.5 Leopard +. Package dimensions (WxDxH): 335 x 63 x 320 mm, Hardware prerequisites: Apple Mac. Intel or PowerPC CPU. OS X 10.3 (Panther), OS X 10.4 (Tiger), OS X 10.5 (Leopard) or...

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.