Tristar logo

Tristar SZ-1980 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry HEPA Dust bag 1.5 L 100 W Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154453
Info modified on:
04 Dec 2024, 12:05:56
End of life date:
25 Jun 2024
Short summary description Tristar SZ-1980 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry HEPA Dust bag 1.5 L 100 W Grey:

Tristar SZ-1980, 2-in-1 stick vacuum, Dust bag, Grey, 1.5 L, Metal, 70 cm

Long summary description Tristar SZ-1980 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry HEPA Dust bag 1.5 L 100 W Grey:

Tristar SZ-1980. Product type: 2-in-1 stick vacuum, Dust container type: Dust bag, Product colour: Grey. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Filtering. Power source: Battery, Maximum input power: 100 W, Suction power: 9000 Pa. Package width: 705 mm, Package depth: 160 mm, Package height: 320 mm. Weight: 2.45 kg

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.