Tristar MX-4170, 4 L, Red, Stainless steel, Rotary, Stainless steel, 600 W, 230 V
Tristar MX-4170. Bowl capacity: 4 L, Product colour: Red, Stainless steel, Control type: Rotary. Bowl material: Stainless steel. Power: 600 W, AC input voltage: 230 V